ATB157M100 is a 150 µF, 100 V aluminum electrolytic capacitor with a maximum impedance of 0.17 Ω at 100 kHz and +20°C, and a ripple current rating of 650 mA at 100 kHz and +105°C. It has a can size of 16 mm diameter by 16.5 mm height and operates within a temperature range of -55°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It supports 5000 hours of load life at 105°C with rated voltage, and meets specified stability limits for capacitance change, dissipation factor, and leakage current under load and shelf life conditions. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 150UF 20% 100V SMD
CAP ALUM 150UF 20% 100V SMD
CAP ALUM 150UF 20% 100V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 150µF 100V
| Cornell Dubilier | Richardson RFPD | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB157M100 | ATB157M100 | 338-ATB157M100TR-ND | 338-ATB157M100DKR-ND | 2002-ATB157M100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |