Cornell Dubilier Film Paper Film Capacitors ALH474K401A022

Description
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 400V ESR: 18.6 mΩ dV/dt: 50 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 11mm Height: 20mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 400V ESR: 18.6 mΩ dV/dt: 50 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 11mm Height: 20mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH474K401A022 is an AC filter capacitor for harsh environments, rated for 400 Vac and 470 nF capacitance with ±10% tolerance. It measures 32.0 mm in length, 20 mm in height, and 11.0 mm in thickness, with a terminal pitch of 27.5 mm and a terminal diameter of 0.8 mm. The part features tin-plated copper leads, a UL94V-0 plastic case, and dry resin insulation, and is AEC-Q200 qualified. It operates from -40 °C to 105 °C with a derating of 1.35% per °C above 85 °C, and has an ESR of 18.6 mΩ, a peak dv/dt rating of 50 V/µs, and a maximum rms current of 7 A at 10 kHz and 70 °C hot spot temperature. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it meets IEC 61071 standards with UL recognition E128034. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage.

Datasheet Summary
Powered by GS/AI

ALH474K401A022 is an AC filter capacitor for harsh environments, rated for 400 Vac and 470 nF capacitance with ±10% tolerance. It measures 32.0 mm in length, 20 mm in height, and 11.0 mm in thickness, with a terminal pitch of 27.5 mm and a terminal diameter of 0.8 mm. The part features tin-plated copper leads, a UL94V-0 plastic case, and dry resin insulation, and is AEC-Q200 qualified. It operates from -40 °C to 105 °C with a derating of 1.35% per °C above 85 °C, and has an ESR of 18.6 mΩ, a peak dv/dt rating of 50 V/µs, and a maximum rms current of 7 A at 10 kHz and 70 °C hot spot temperature. Its insulation resistance is ≥30,000 MΩ×µF at 100 Vdc, and it meets IEC 61071 standards with UL recognition E128034. Life expectancy is 100,000 hours at 70 °C hot spot under rated voltage.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH474K401A022 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH474K401A022
Film Paper Film Capacitors ALH474K401A022
For New Design: Yes Capacitance: 470 nF Voltage DC: — Voltage AC: 400V ESR: 18.6 mΩ dV/dt: 50 Ripple Current: 7 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 11mm Height: 20mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 470 nF
  • Voltage DC: —
  • Voltage AC: 400V
  • ESR: 18.6 mΩ
  • dV/dt: 50
  • Ripple Current: 7 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 11mm
  • Height: 20mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH474K401A022
AC Filter Capacitors for Harsh Environments 0.47µF 400V

AC Filter Capacitors for Harsh Environments 0.47µF 400V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH474K401A022
Film Capacitor ALH474K401A022
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH474K401A022-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH474K401A022-ND
Film Capacitors 338-ALH474K401A022-ND
0.47µF Film Capacitor 400V Polypropylene (PP) Radial

0.47µF Film Capacitor 400V Polypropylene (PP) Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH474K401A022 2002-ALH474K401A022 ALH474K401A022 338-ALH474K401A022-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104RSB302K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105K400CS6-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Film Paper Film Capacitors - 105PSB152K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers