The AMP00225F33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 22.5 KVAR at 480 VAC, 60 Hz, in a delta connection. It features a vacuum-impregnated metallized polypropylene construction, measures 3.75 x 4.56 x 9 inches, and weighs 6.7 lbs. The capacitor includes built-in discharge resistors, supports an over-voltage rating to 120%, and is rated for continuous operation up to 200,000 hours with an operating temperature range of -40°C to +55°C. It complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other relevant standards. Its capacitance tolerance is 0 to +15%, and total losses are less than 0.5 watts per KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00225F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |