Cornell Dubilier Datasheets for Capacitors

Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more

Page: 1 10 20 24 25 26 27 28 29 30 31 32 33 34 35 36 40 50 60 70 80 90 100 117
Product Name Notes
ADD CONTENT
Also known as ultracapacitors, double-layer capacitors or electro-chemical double layer (EDLCs). Whatever you call them, CDE likely has what you need, offering a comprehensive range of capacitance values and voltages.
Axial 1
Axial Leaded
Power Film Ac Applications / Resonant Capacitors / Round Lc
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
Power Film Dc Applications / Snubber Capacitors / Igbt Mount
Power Film Dc Applications / Snubber Capacitors / Radial 6
Radial
Smt Aluminum Electroytic
X2 And Arc Suppression
For New Design: Yes Capacitance: 4.7 µF Voltage DC: 100V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 6 mΩ RMS Current: 12.2 A @ 85°C Length: 13.3mm Width:...
For New Design: Yes Capacitance: 4.7 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 6300 ESR: 87 mΩ RMS Current: — Length: 27mm Height: 16mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1800 ESR: 18.5 mΩ RMS Current: — Length: 27mm Height: 16mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 100V Voltage AC: 63V ESR: 37.63 Ω dV/dt: 35 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load...
For New Design: Yes Capacitance: 47 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4000 ESR: 16.9 mΩ RMS Current: — Length: 27mm Height: 17mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1900 ESR: 18.2 mΩ RMS Current: — Length: 32mm Height: 17mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2500 ESR: 16.5 mΩ RMS Current: — Length: 27mm Height: 18.5mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 22 RMS Current: — ESR: 3.76 Ω Diameter:...
For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 2550 ESR: 16.8 mΩ RMS Current: — Length: 32mm Height: 20mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3600 ESR: 14.8 mΩ RMS Current: — Length: 27mm Height: 22mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 3350 ESR: 16 mΩ RMS Current: — Length: 32mm Height: 24.5mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 13.3 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 47 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 4350 ESR: 14 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1300 ESR: 3.7 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 4.7 mΩ RMS Current: — Length: 43mm Height: 28mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 100V Voltage AC: 63V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 6 RMS Current: — ESR: 3.01 Ω Diameter:...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1000 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 30mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 2.7 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1500 ESR: 3.4 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1200V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1120 ESR: 5.7 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 3.8 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1220 ESR: 4.5 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.1 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 1500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1500 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 160V Voltage AC: 90V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 105°C dV/dt: 18 RMS Current: — ESR: 376 mΩ Diameter:...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.4 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 3.4 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1600 ESR: 4.1 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1220 ESR: 6.1 mΩ RMS Current: — Length: 43mm Height: 33.5mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1150 ESR: 4.7 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 4.8 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 4.8 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.5 mΩ RMS Current: — Length: 42mm Height: 44mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 2500V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1600 ESR: 5.5 mΩ RMS Current: — Length: 43mm Height: 37mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 3.9 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1400 ESR: 4.6 mΩ RMS Current: — Length: 58mm Height: 50mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 5.9 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 3000V Tolerance: -10%/+10% Max Temp: 85°C Min Temp: -40°C dV/dt: 1150 ESR: 6.6 mΩ RMS Current: — Length: 58mm Height: 45mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 500V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 125°C ESR: 11 mΩ RMS Current: 4.2 A @ 85°C Length: 15.88mm Width:...
For New Design: Yes Capacitance: 470 nF Voltage DC: 50V Voltage AC: 30V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 9 RMS Current: — ESR: 3.76 Ω Diameter:...
For New Design: Yes Capacitance: 470 nF Voltage DC: 700V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 900 ESR: 4.8 mΩ RMS Current: — Length: 32mm Height: 24.5mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.2 mΩ RMS Current: — Length: 32mm Height: 33mm...
For New Design: Yes Capacitance: 470 nF Voltage DC: 850V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 1120 ESR: 3.9 mΩ RMS Current: — Length: 32mm Height: 33mm...

<< Prev Next >>