The ATB227M6R3 is an aluminum electrolytic capacitor with a capacitance of 220 µF, a rated voltage of 6.3 VDC, and a low impedance design for filtering, bypass, and decoupling applications. It features a cylindrical case with dimensions of 6.3 mm diameter by 7.7 mm height, operates within a temperature range of -55°C to +105°C, and has a capacitance tolerance of +20% at 120 Hz and 20°C. The part has a maximum impedance of 0.3 Ω at 100 kHz and +20°C, and a rated ripple current of 240 mA at 100 kHz and +105°C. It supports 5000 hours of load life at 105°C with rated voltage, and meets stability requirements at low temperatures with a 2:1 impedance ratio from -25°C to +20°C. The capacitor withstands soldering heat up to 250°C for 30 seconds without significant degradation of performance parameters.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB227M6R3 | ATB227M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |