The ATB227M010 is a surface-mount aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 220 µF, and dimensions of 8 mm diameter by 10.2 mm height. It has a maximum impedance of 0.16 Ω at 100 kHz and 20 °C, and a maximum ripple current of 600 mA at 100 kHz and 105 °C. The capacitor operates within a temperature range of -55 °C to +105 °C and meets a 5000-hour load life specification at 105 °C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20 °C.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB227M010 | ATB227M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |