Cornell Dubilier Film Capacitors AMP0025F33S

Description
CAP FILM 287.8UF 480VAC RADIAL
Datasheet
Description
CAP FILM 287.8UF 480VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - AMP0025F33S - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
AMP0025F33S
Film Capacitors AMP0025F33S
CAP FILM 287.8UF 480VAC RADIAL

CAP FILM 287.8UF 480VAC RADIAL

Supplier's Site Datasheet
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier - 28AH0721 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier
28AH0721
Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier 28AH0721
PFC CAP, METALLIZED PP, 3 X 287.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:287.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

PFC CAP, METALLIZED PP, 3 X 287.8UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:287.8µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AMP0025F33S 28AH0721
Product Name Film Capacitors Pfc Cap, Metallized Pp, 3 X 287.8Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 116307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive; Telephone equipment
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers