Cornell Dubilier Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier AVE106M25C12T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 01P5359 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
01P5359
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier 01P5359
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4792 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4792
Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4792
ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 10UF 25V 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):25V; ESR:23.21ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 01P5359
Product Name Aluminum Electrolytic Capacitor 10Uf 25V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100470KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers