The ATB337M080 is a surface-mount aluminum electrolytic capacitor rated for 80 VDC, with a capacitance of 330 µF, a maximum impedance of 0.17 Ω at 100 kHz and +105°C, and a maximum ripple current of 650 mA at 100 kHz and +105°C. It has a dimension of 16 mm in diameter by 16.5 mm in height. The operating temperature range is -55°C to +105°C, and it is rated for 5000 hours of load life at +105°C with rated voltage. The capacitor meets specifications for capacitance change, dissipation factor, and leakage current under load and shelf life tests, and is resistant to soldering heat. The case size and performance align with the ATB series for +105°C, low-impedance aluminum electrolytic capacitors.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB337M080 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |