Cornell Dubilier Film Paper Film Capacitors ALH306K161B104

Description
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V ESR: 7.4 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V ESR: 7.4 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH306K161B104 is an AC harmonic filter capacitor rated for 160 Vac, with a capacitance of 30 µF and a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The component measures 42.5 mm in length, 45 mm in height, and 30 mm in width, with a lead spacing of 20.3 mm. It has an ESR of 7.4 mΩ, a peak dv/dt of 22 V/µs, and a rated rms current of 12 A at 10 kHz and 70°C hot spot temperature. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C at 1.35% per °C. Life expectancy is 100,000 hours at 70°C hot spot under rated voltage, and it meets IEC 61071 standards with THB rating of 85°C/85% RH for 1500 hours.

Datasheet Summary
Powered by GS/AI

ALH306K161B104 is an AC harmonic filter capacitor rated for 160 Vac, with a capacitance of 30 µF and a ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and is AEC-Q200 qualified. The component measures 42.5 mm in length, 45 mm in height, and 30 mm in width, with a lead spacing of 20.3 mm. It has an ESR of 7.4 mΩ, a peak dv/dt of 22 V/µs, and a rated rms current of 12 A at 10 kHz and 70°C hot spot temperature. The operating temperature range is -40°C to 105°C, with voltage derating above 85°C at 1.35% per °C. Life expectancy is 100,000 hours at 70°C hot spot under rated voltage, and it meets IEC 61071 standards with THB rating of 85°C/85% RH for 1500 hours.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH306K161B104 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH306K161B104
Film Paper Film Capacitors ALH306K161B104
For New Design: Yes Capacitance: 30 µF Voltage DC: — Voltage AC: 160V ESR: 7.4 mΩ dV/dt: 22 Ripple Current: 12 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 30 µF
  • Voltage DC: —
  • Voltage AC: 160V
  • ESR: 7.4 mΩ
  • dV/dt: 22
  • Ripple Current: 12 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH306K161B104
AC Filter Capacitors for Harsh Environments 30µF 160V

AC Filter Capacitors for Harsh Environments 30µF 160V

Supplier's Site Datasheet
Film Capacitors - 338-ALH306K161B104-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH306K161B104-ND
Film Capacitors 338-ALH306K161B104-ND
30µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

30µF Film Capacitor 160V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH306K161B104
Film Capacitor ALH306K161B104
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Richardson RFPD
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH306K161B104 2002-ALH306K161B104 338-ALH306K161B104-ND ALH306K161B104
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Film Capacitor
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 30 microF 30 microF 30 microF 30 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105MPW160K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C373U040EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 105HC3B600K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers