Cornell Dubilier Aluminum Capacitors - AHA476M63G24T-F AHA476M63G24T-F

Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777754-AHA476M63G24T -F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6.3 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: AHA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 50mA @ 120Hz Ripple Current - High Frequency: 85mA @ 100kHz Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): UUX1J470MNR1GS; RV470M1JTR-1010E; RV470M1JTR-1010; MAL214095801E3; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777754-AHA476M63G24T -F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6.3 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: AHA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 50mA @ 120Hz Ripple Current - High Frequency: 85mA @ 100kHz Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): UUX1J470MNR1GS; RV470M1JTR-1010E; RV470M1JTR-1010; MAL214095801E3; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - AHA476M63G24T-F - 777754-AHA476M63G24T-F - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - AHA476M63G24T-F
777754-AHA476M63G24T-F
Aluminum Capacitors - AHA476M63G24T-F 777754-AHA476M63G24T-F
Manufacturer: Cornell Dubilier Electronics (CDE) Win Source Part Number: 777754-AHA476M63G24T -F Series: AHA Packaging: Reel package Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can - SMD Applications: General Mounting: SMD Capacitance: 47μF Tolerance: ±20% ESR (Equivalent Series Resistance): 6.3 Ohm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm) Family Name: AHA Categories: Capacitors Dimension: 0.394" Dia (10.00mm) Ripple Current - Low Frequency: 50mA @ 120Hz Ripple Current - High Frequency: 85mA @ 100kHz Height - Seated (Maximum): 0.402" (10.20mm) Voltage Rating DC: 63V Alternative Parts (Cross-Reference): UUX1J470MNR1GS; RV470M1JTR-1010E; RV470M1JTR-1010; MAL214095801E3; Introduction Date: March 05, 2002 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: Cornell Dubilier Electronics (CDE)
Win Source Part Number: 777754-AHA476M63G24T-F
Series: AHA
Packaging: Reel package
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can - SMD
Applications: General
Mounting: SMD
Capacitance: 47μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 6.3 Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Surface Mount Land Size: 0.406" L x 0.406" W (10.30mm x 10.30mm)
Family Name: AHA
Categories: Capacitors
Dimension: 0.394" Dia (10.00mm)
Ripple Current - Low Frequency: 50mA @ 120Hz
Ripple Current - High Frequency: 85mA @ 100kHz
Height - Seated (Maximum): 0.402" (10.20mm)
Voltage Rating DC: 63V
Alternative Parts (Cross-Reference): UUX1J470MNR1GS; RV470M1JTR-1010E; RV470M1JTR-1010; MAL214095801E3;
Introduction Date: March 05, 2002
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - AHA476M63G24T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AHA476M63G24T-F-ND
Aluminum Electrolytic Capacitors AHA476M63G24T-F-ND
47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.3Ohm @ 120Hz 2000 Hrs @ 105°C

47µF 63V Aluminum Electrolytic Capacitors Radial, Can - SMD 6.3Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AHA476M63G24T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AHA476M63G24T-F
Capacitors - Aluminum Electrolytic Capacitors AHA476M63G24T-F
CAP ALUM 47UF 20% 63V SMD

CAP ALUM 47UF 20% 63V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 777754-AHA476M63G24T-F AHA476M63G24T-F-ND AHA476M63G24T-F
Product Name Aluminum Capacitors - AHA476M63G24T-F Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 47 microF 47 microF 47 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 226SML063MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 1763-1208-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers