Cornell Dubilier Film Paper Film Capacitors ALH126K351C064

Description
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH126K351C064 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 350 Vac and 12 µF with ±10% tolerance. It has an ESR of 6.8 mΩ at 10 kHz and supports a peak dv/dt of 28 V/µs and a maximum rms current of 14 A at 10 kHz and 70°C hot spot. Operating temperature ranges from -40 °C to 105 °C, with voltage derating above 85 °C. Its dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in width, with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm. The device is RoHS compliant, features self-healing and low loss, and has a rated life of 100,000 hours at 70 °C. Case and resin are UL94V-0, with tin-plated copper terminals and UL recognition E128034.

Datasheet Summary
Powered by GS/AI

The ALH126K351C064 is an AEC-Q200 qualified AC filter capacitor for harsh environments, rated at 350 Vac and 12 µF with ±10% tolerance. It has an ESR of 6.8 mΩ at 10 kHz and supports a peak dv/dt of 28 V/µs and a maximum rms current of 14 A at 10 kHz and 70°C hot spot. Operating temperature ranges from -40 °C to 105 °C, with voltage derating above 85 °C. Its dimensions are 57.5 mm in length, 45 mm in height, and 30 mm in width, with a terminal pitch of 20.3 mm and lead diameter of 1.2 mm. The device is RoHS compliant, features self-healing and low loss, and has a rated life of 100,000 hours at 70 °C. Case and resin are UL94V-0, with tin-plated copper terminals and UL recognition E128034.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH126K351C064 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH126K351C064
Film Paper Film Capacitors ALH126K351C064
For New Design: Yes Capacitance: 12 µF Voltage DC: — Voltage AC: 350V ESR: 6.8 mΩ dV/dt: 28 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 30mm Height: 45mm Length: 57.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 12 µF
  • Voltage DC: —
  • Voltage AC: 350V
  • ESR: 6.8 mΩ
  • dV/dt: 28
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 30mm
  • Height: 45mm
  • Length: 57.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH126K351C064
AC Filter Capacitors for Harsh Environments 12µF 350V

AC Filter Capacitors for Harsh Environments 12µF 350V

Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH126K351C064
Film Capacitor ALH126K351C064
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH126K351C064-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH126K351C064-ND
Film Capacitors 338-ALH126K351C064-ND
12µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

12µF Film Capacitor 350V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. Richardson RFPD DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH126K351C064 2002-ALH126K351C064 ALH126K351C064 338-ALH126K351C064-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitor Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 12 microF 12 microF 12 microF 12 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C123U100EC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C194U040DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details