AMP00025H33S is a single-phase and three-phase power factor correction capacitor in the AeroPower™ series, designed for high reliability applications with a rated reactive power of 2.5 kVAR at 600 VAC, 60 Hz. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, with dimensions of 3.75 x 4.56 x 5 inches and a weight of 3.7 lbs. The capacitor supports internal delta connection, operates within a temperature range of -40°C to +55°C, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It includes discharge resistors and is rated for 150% continuous over-current with up to 120% over-voltage capability.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00025H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |