Cornell Dubilier Aluminum Electrolytic AVE106M16B12T-F

Description
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz, 85°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz, 85°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

AVE106M16B12T-F is an aluminum electrolytic capacitor for filtering and bypass applications, with a capacitance of 10 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a vertical cylindrical case measuring 4 mm in diameter and 5.3 mm in length, designed for surface mount technology and reflow soldering. The capacitor operates from -40 °C to +85 °C, with a load life of 2000 hours at 85 °C. At 120 Hz and 20 °C, it has a maximum dissipation factor of 0.2, a maximum ESR of 33.16 Ω, and a rated ripple current of 26 mA. The leakage current is limited to 3 µA at 20 °C after two minutes.

Datasheet Summary
Powered by GS/AI

AVE106M16B12T-F is an aluminum electrolytic capacitor for filtering and bypass applications, with a capacitance of 10 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It features a vertical cylindrical case measuring 4 mm in diameter and 5.3 mm in length, designed for surface mount technology and reflow soldering. The capacitor operates from -40 °C to +85 °C, with a load life of 2000 hours at 85 °C. At 120 Hz and 20 °C, it has a maximum dissipation factor of 0.2, a maximum ESR of 33.16 Ω, and a rated ripple current of 26 mA. The leakage current is limited to 3 µA at 20 °C after two minutes.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE106M16B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE106M16B12T-F
Aluminum Electrolytic AVE106M16B12T-F
For New Design: No Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 26 mA @ 120 Hz, 85°C ESR: 33.16 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 10 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 26 mA @ 120 Hz, 85°C
  • ESR: 33.16 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-1794-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1794-2-ND
Aluminum Electrolytic Capacitors 338-1794-2-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1794-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1794-6-ND
Aluminum Electrolytic Capacitors 338-1794-6-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-1794-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-1794-1-ND
Aluminum Electrolytic Capacitors 338-1794-1-ND
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - AVE106M16B12T-F - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
AVE106M16B12T-F
Aluminum Electrolytic Capacitors AVE106M16B12T-F
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE106M16B12T-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
AVE106M16B12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE106M16B12T-F
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number AVE106M16B12T-F 338-1794-2-ND 338-1794-6-ND AVE106M16B12T-F AVE106M16B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100DF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 380LX102M160A022-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details