ATB688M6R3 is an aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, capacitance of 6800 µF, and a tolerance of +20%. It has a cylindrical package with dimensions of 18 mm in diameter and 16.5 mm in height. The capacitor operates within a temperature range of -55°C to +105°C and is rated for 5000 hours of load life at 105°C. At 100 kHz and +20°C, it has a maximum impedance of 0.048 Ω and a maximum ripple current of 1500 mA. The capacitor meets the specified capacitance change, dissipation factor, and leakage current limits after load life and shelf life testing. Its low impedance design supports high-frequency filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB688M6R3 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |