ATB336M025 is a 25 V, 33 µF aluminum electrolytic capacitor with a 6.3 mm diameter and 5.4 mm height, designed for filtering, bypass, and decoupling applications. It has a rated ripple current of 160 mA at 100 kHz and 105°C, an impedance of 1.0 Ω at 20°C, and operates within a temperature range of -55°C to +105°C. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, with a maximum dissipation factor of 0.14 and a leakage current limit of 0.01CV or 3 µA, whichever is greater. It supports a load life of 5000 hours at 105°C with rated voltage, and complies with shelf life and soldering heat resistance standards as specified. The case size is 6.3x5.4 mm for mounting on printed circuit boards.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB336M025 | ATB336M025 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |