Cornell Dubilier Film Capacitors ALH206K251B104

Description
20UF 250VAC 42.5X45X30MM LS=37.5
Datasheet
Description
20UF 250VAC 42.5X45X30MM LS=37.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH206K251B104 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH206K251B104
Film Capacitors ALH206K251B104
20UF 250VAC 42.5X45X30MM LS=37.5

20UF 250VAC 42.5X45X30MM LS=37.5

Supplier's Site Datasheet
Cap, Aec-Q200, 20Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7912 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 20Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7912
Cap, Aec-Q200, 20Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7912
CAP, AEC-Q200, 20UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 20UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:20µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH206K251B104 58AJ7912
Product Name Film Capacitors Cap, Aec-Q200, 20Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 20 microF 20 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Film Capacitors - 1725872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details