The AMP00125D33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 12.5 KVAR at 240 VAC, 60 Hz, and an internal delta connection. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, measuring 3.75 x 4.56 x 9 inches and weighing 6.7 lbs. The capacitor supports a capacitance tolerance of 0 to +15%, operates within a temperature range of -40°C to +55°C, and includes discharge resistors. It meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards, with a rated life of 100,000 to 200,000+ hours and total losses under 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125D33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |