ATB336M080 is an aluminum electrolytic capacitor with a rated voltage of 80 VDC, capacitance of 33 µF, and a size of 10x10.2 mm. It has an impedance of 1.3 Ω at 100 kHz and 20°C, and a maximum ripple current of 130 mA at 105°C. The capacitor operates within a temperature range of -55°C to +105°C, and is rated for 5000 hours of load life at 105°C with rated voltage. The part meets the capacitance tolerance of +20% at 120 Hz and 20°C, with a dissipation factor of 0.13, and maintains leakage current within specified limits under shelf and load life conditions. The capacitor is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 33µF 80V
CAP ALUM 33UF 20% 80V SMD
CAP ALUM 33UF 20% 80V SMD
CAP ALUM 33UF 20% 80V SMD
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB336M080 | ATB336M080 | 2002-ATB336M080 | 338-ATB336M080TR-ND | 338-ATB336M080DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |