ATB108M050K165 is a 1000 µF, 50 V aluminum electrolytic capacitor with a diameter of 16 mm and height of 16.5 mm, designed for filtering, bypass, and decoupling applications. It operates within a temperature range of -55°C to +105°C and has an impedance of 0.073 Ω at 100 kHz and 20°C, with a maximum ripple current of 1000 mA at 105°C. The capacitor meets a 5000-hour load life specification at 105°C with rated voltage, maintaining capacitance change under 30% and dissipation factor within 200% of the maximum specified value. It is rated for a surge voltage of 63 V and has a capacitance tolerance of +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB108M050K165 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |