The ATB157M035F102 is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 150 µF, and dimensions of 6.3 mm × 7.7 mm. It has an impedance of 0.17 Ω at 100 kHz and 20°C, with a maximum RMS ripple current of 450 mA at 105°C. The capacitor operates within a temperature range of -55°C to +105°C and is designed for filtering, bypass, and decoupling applications. It meets a dissipation factor of 0.34 and a leakage current specification of 0.01CV or 3 µA, whichever is greater. The part supports a load life of 5000 hours at 105°C with rated voltage and complies with soldering heat resistance up to 250°C for 30 seconds. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB157M035F102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |