ATB337M6R3 is a 330 µF aluminum electrolytic capacitor rated for 6.3 VDC, with a low impedance design for filtering, bypass, and decoupling applications. It operates from -55°C to +105°C, has a capacitance tolerance of ±20% at 120 Hz, and meets a 5000-hour load life at 105°C. The part is mounted in a 6.3 mm diameter by 7.7 mm height package. Its impedance at 100 kHz and +20°C is 0.34 Ω, and it supports a maximum ripple current of 280 mA RMS at 100 kHz and 105°C. Stability is maintained through voltage derating at low temperatures and resistance to soldering heat. Dimensions conform to D×L: 6.3×7.7 mm.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 330UF 20% 6.3V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | ATB337M6R3 | ATB337M6R3 | ATB337M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | |
| Capacitance Tolerance | 20 (+/- %) |