Cornell Dubilier Film Capacitors ALH155K251A022

Description
1.5UF 250VAC 32X20X11MM LS=27.5
Datasheet
Description
1.5UF 250VAC 32X20X11MM LS=27.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - ALH155K251A022 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
ALH155K251A022
Film Capacitors ALH155K251A022
1.5UF 250VAC 32X20X11MM LS=27.5

1.5UF 250VAC 32X20X11MM LS=27.5

Supplier's Site Datasheet
Cap, Aec-Q200, 1.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7903 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 1.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7903
Cap, Aec-Q200, 1.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7903
CAP, AEC-Q200, 1.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 1.5UF, 250V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number ALH155K251A022 58AJ7903
Product Name Film Capacitors Cap, Aec-Q200, 1.5Uf, 250V, Film, Radial; Dielectric Type Cornell Dubilier
Technology Film Capacitors Film Capacitors
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP) Metallized PP
Capacitance Range 1.5 microF 1.5 microF
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers