The ATB108M063 is a 1000 µF aluminum electrolytic capacitor with a rated voltage of 63 VDC, designed for filtering, bypass, and decoupling applications. It has a cylindrical case measuring 12.5 mm in diameter and 13.5 mm in height. At 100 kHz and +105°C, it exhibits an impedance of 0.06 Ω and a maximum ripple current of 1250 mA. The capacitor operates within a temperature range of -55°C to +105°C and meets a 5000-hour load life specification at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is specified as 0.01CV or 3 µA, whichever is greater. It is rated for 1000 hours of shelf life at 85°C with no voltage applied and withstands soldering heat up to 250°C for 30 seconds. The part is designed for surface mounting and features a low impedance profile suitable for high-frequency applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB108M063 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |