The ATB686M050F102 is an aluminum electrolytic capacitor rated for 50 WVDC with a capacitance of 68 µF, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, and supports a maximum ripple current of 369 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter by 10.2 mm in length and operates within a temperature range of -55°C to +105°C. It complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 5000 hours of load life at 105°C with rated voltage. The part features low impedance and is certified for resistance to soldering heat, maintaining capacitance change under 10% after 30 seconds on a 250°C hot plate.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB686M050F102 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |