The AVE106M16A12T-F is an aluminum electrolytic surface-mount capacitor for filtering and bypass applications, with a capacitance of 10 µF, a rated voltage of 16 Vdc, and a tolerance of ±20%. It has a case size of 3 mm diameter by 5.3 mm length, a maximum ESR of 33.16 Ω at 120 Hz and 20 °C, and a ripple current rating of 14 mA at 120 Hz and 85 °C. The operating temperature range is -40 °C to +85 °C, and it has a load life of 2000 hours at 85 °C. The part is mounted in a vertical cylindrical SMT case designed for reflow soldering.
Win Source Part Number: 1338295-AVE106M16A12
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: AVE
Package: Tape & Reel
Size / Dimension: 0.118" Dia (3.00mm)
Applications: General Purpose
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 33.16Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.130" L x 0.130" W (3.30mm x 3.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Product Status: Obsolete
Ripple Current @ Low Frequency: 14 mA @ 120 Hz
Ripple Current @ High Frequency: 17.5 mA @ 10 kHz
California Prop 65: Warning Information
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C
10µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD 33.16Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 16V SMD
CAP ALUM 10UF 20% 16V SMD
| Cornell Dubilier | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | AVE106M16A12T-F | 1338295-AVE106M16A12T-F | 338-1793-2-ND | AVE106M16A12T-F | AVE106M16A12T-F |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |