Cornell Dubilier Aluminum Electrolytic AVE336M04B12T-F

Description
For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz, 85°C ESR: 21.1 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Description
For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz, 85°C ESR: 21.1 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AVE336M04B12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 33 µF, a rated voltage of 4 Vdc, and a tolerance of ±20%. It has a case size of 4 mm diameter by 5.3 mm length, operates from -40 °C to +85 °C, and supports a maximum ripple current of 31 mA at 120 Hz and 85 °C. The maximum ESR is 21.1 Ω at 120 Hz and 20 °C, and it is rated for 2000 hours of load life at 85 °C.

Datasheet Summary
Powered by GS/AI

The AVE336M04B12T-F is an aluminum electrolytic surface mount capacitor for filtering and bypass applications, with a capacitance of 33 µF, a rated voltage of 4 Vdc, and a tolerance of ±20%. It has a case size of 4 mm diameter by 5.3 mm length, operates from -40 °C to +85 °C, and supports a maximum ripple current of 31 mA at 120 Hz and 85 °C. The maximum ESR is 21.1 Ω at 120 Hz and 20 °C, and it is rated for 2000 hours of load life at 85 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - AVE336M04B12T-F - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
AVE336M04B12T-F
Aluminum Electrolytic AVE336M04B12T-F
For New Design: No Capacitance: 33 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 2,000 @ 85°C Ripple Current: 31 mA @ 120 Hz, 85°C ESR: 21.1 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5.3mm
  • For New Design: No
  • Capacitance: 33 µF
  • Voltage DC: 4V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 2,000 @ 85°C
  • Ripple Current: 31 mA @ 120 Hz, 85°C
  • ESR: 21.1 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5.3mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - AVE336M04B12T-F-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
AVE336M04B12T-F-ND
Aluminum Electrolytic Capacitors AVE336M04B12T-F-ND
33µF 4V Aluminum Electrolytic Capacitors Radial, Can - SMD 21.1Ohm @ 120Hz 2000 Hrs @ 85°C

33µF 4V Aluminum Electrolytic Capacitors Radial, Can - SMD 21.1Ohm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - AVE336M04B12T-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
AVE336M04B12T-F
Capacitors - Aluminum Electrolytic Capacitors AVE336M04B12T-F
CAP ALUM 33UF 20% 4V SMD

CAP ALUM 33UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number AVE336M04B12T-F AVE336M04B12T-F-ND AVE336M04B12T-F
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic - 335SVL050MCW - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28R - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers