Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AVE107M06D16T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 01P4797 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
01P4797
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 01P4797
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Length:-RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier - 01P5361 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier
01P5361
Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier 01P5361
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 6.3V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):6.3V; ESR:4.64ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AVE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 01P4797 01P5361
Product Name Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf, 6.3V, 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed Fixed
Features Polarized Polarized
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic Capacitors - 2002-101C453U100DE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers