Aluminum electrolytic capacitor with rated voltage of 100 VDC, capacitance of 33 µF, and dimensions of 10 mm × 10.2 mm. It has an impedance of 0.7 Ω at 100 kHz and 20°C, and a maximum ripple current of 200 mA at 105°C. Operating temperature range is -55°C to +105°C. Load life is 5000 hours at 105°C with rated voltage. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead spacing is 4.6 mm for axial mounting.
Smt Aluminum Electroytic
CAP ALUM 33UF 20% 100V SMD
CAP ALUM 33UF 20% 100V SMD
CAP ALUM 33UF 20% 100V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence 33µF 100V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB336M100 | 338-ATB336M100DKR-ND | 338-ATB336M100CT-ND | 2002-ATB336M100 | ATB336M100 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |