The AMP0010I33S is a high-reliability, three-phase, single-phase power factor correction capacitor designed for harmonic filter applications, featuring a vacuum-impregnated metallized polypropylene construction with a rugged welded case. It operates at 600 VAC, 60 Hz, with a reactive power rating of 10 KVAR and an over-current rating of 200% for 50 Hz applications. The capacitor measures 3.75 x 4.56 x 6 inches, weighs 4.5 lbs, and includes built-in discharge resistors. It supports an operating temperature range of -40°C to +55°C, has a capacitance tolerance of 0 to +15%, and meets UL, cUL, UL 810, UL C22.2, ANSI/IEEE 18, NEMA CP-1, IEC 60871-1, IEC 60831, and IS 13340 standards. It is rated for over 200,000 hours of operating life.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0010I33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |