ATB158M025 is a 1500 µF, 25 V aluminum electrolytic capacitor designed for filtering, bypass, and decoupling applications. It features a low impedance, operates within a temperature range of -55°C to +105°C, and has a rated load life of 5000 hours at 105°C with 25 V applied. The capacitor is packaged in a radial through-hole design with dimensions of 12.5 mm diameter by 16 mm height. At 100 kHz and +105°C, it exhibits an impedance of 0.054 Ω and a maximum ripple current of 1260 mA. Capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is limited to 0.01CV or 3 µA, whichever is greater.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M025 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |