Aluminum electrolytic capacitors for filtering, bypass, and decoupling, rated for +105°C operation with up to 5000 hours load life, in a radial leaded package. The part ATB335M050 is not listed, but the series operates at 50 VDC with capacitance values from 1 µF to 470 µF, featuring low impedance and ripple current ratings up to 1000 mA at 100 kHz and 105°C. Dimensions range from 4x5.4 mm to 18x21.5 mm depending on capacitance and voltage. Capacitance tolerance is +20%, and dissipation factor ranges from 0.07 to 5.0 depending on voltage and capacitance. The series meets stability and reliability requirements for operation from -55°C to +105°C with specified limits on leakage current, impedance ratio, and resistance to soldering heat.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB335M050 | ATB335M050 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |