ATB157M6R3 is a 150 µF aluminum electrolytic capacitor with a rated voltage of 6.3 VDC, designed for filtering, bypass, and decoupling applications. It has a diameter of 6.3 mm and a height of 7.7 mm, with a maximum impedance of 0.3 Ω at 100 kHz and 20°C and a maximum ripple current of 240 mA at 100 kHz and 105°C. The capacitor operates within a temperature range of -55°C to +105°C and has a capacitance tolerance of +20% at 120 Hz and 20°C. It offers low impedance and is rated for 5000 hours of load life at 105°C with rated voltage applied.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB157M6R3 | ATB157M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |