ATB158M6R3 is a 1500 µF, 6.3 V aluminum electrolytic capacitor with a low impedance design rated for +105°C operation and up to 5000 hours of load life. It has a diameter of 10 mm and a height of 10.2 mm, with a maximum impedance of 0.09 Ω at 100 kHz and 20°C and a rated RMS ripple current of 670 mA at 105°C. Its capacitance tolerance is +20% at 120 Hz and 20°C, and it meets voltage ratings and performance criteria defined for the ATB series, including stability across temperature ranges and compliance with solder heat resistance requirements. The part is designed for filtering, bypass, and decoupling applications.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB158M6R3 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |