ATB107M035E077 is a 100 µF, 35 V aluminum electrolytic capacitor with a 6.3 mm diameter and 7.7 mm length, designed for filtering, bypass, and decoupling applications. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, with a rated ripple current of 230 mA at 105°C and 100 kHz. It operates within a temperature range of -55°C to +105°C and complies with a capacitance tolerance of +20% at 120 Hz, 20°C. The part has a load life of 5000 hours at 105°C with rated voltage and meets stability requirements for low-temperature operation, shelf life, and soldering heat resistance.
Smt Aluminum Electroytic
CAP ALUM 100UF 20% 35V SMD
CAP ALUM 100UF 20% 35V SMD
CAP ALUM 100UF 20% 35V SMD
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
| Cornell Dubilier | DigiKey | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB107M035E077 | 1572-ATB107M035E077TR-ND | 1572-ATB107M035E077DKR-ND | 2002-ATB107M035E077 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | 105 C (221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |