ATB476M6R3 is a 47µF, 6.3V aluminum electrolytic capacitor with a nominal diameter-length size of 5mm x 5.4mm, designed for filtering, bypass, and decoupling applications in circuits operating from -55°C to +105°C. It has a capacitance tolerance of ±20%, an impedance of 1Ω at 100kHz and 20°C, and a maximum ripple current of 160mA at 100kHz and +105°C. The part supports up to 5000 hours of load life at 105°C with rated voltage and meets soldering heat resistance standards with controlled limits on capacitance change, dissipation factor, and leakage current after thermal exposure.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
CAP ALUM 47UF 20% 6.3V SMD
CAP ALUM 47UF 20% 6.3V SMD
47µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 3.39Ohm @ 120Hz 3000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | DigiKey | Richardson RFPD | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M6R3 | 2002-ATB476M6R3 | 1572-ATB476M6R3CT-ND | 1572-ATB476M6R3DKR-ND | ATB476M6R3 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |