Cornell Dubilier Film Paper Film Capacitors ALH505K251A072

Description
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH505K251A072 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH505K251A072
Film Paper Film Capacitors ALH505K251A072
For New Design: Yes Capacitance: 5 µF Voltage DC: — Voltage AC: 250V ESR: 5.2 mΩ dV/dt: 40 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 18mm Height: 33mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 5 µF
  • Voltage DC: —
  • Voltage AC: 250V
  • ESR: 5.2 mΩ
  • dV/dt: 40
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 18mm
  • Height: 33mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Film Capacitors 2002-ALH505K251A072
AC Filter Capacitors for Harsh Environments 5µF 250V

AC Filter Capacitors for Harsh Environments 5µF 250V

Supplier's Site Datasheet
Film Capacitors - 338-ALH505K251A072-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH505K251A072-ND
Film Capacitors 338-ALH505K251A072-ND
5µF Film Capacitor 250V Polypropylene (PP) Radial

5µF Film Capacitor 250V Polypropylene (PP) Radial

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number ALH505K251A072 2002-ALH505K251A072 338-ALH505K251A072-ND
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 5 microF 5 microF 5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 2002-101282U100EJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Paper Film Capacitors - 106MWR050K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers