ATB476M050F065 is a 4.7 µF, 50 V aluminum electrolytic capacitor with a diameter of 6.3 mm and a height of 6.5 mm, operating from -55°C to +105°C. It has a maximum impedance of 0.34 Ω at 100 kHz and 20°C, and a rated ripple current of 350 mA at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. The part supports 5000 hours of load life at 105°C with rated voltage, and meets leakage current and dissipation factor limits as specified for its voltage rating.
Smt Aluminum Electroytic
Surface Mount Capacitors, +105 °C Long Life, Low Impedence
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
CAP ALUM 47UF 20% 50V SMD
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | DigiKey | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | ATB476M050F065 | 2002-ATB476M050F065 | ATB476M050F065 | 1572-ATB476M050F065CT-ND | 1572-ATB476M050F065DKR-ND |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | 105 C (221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |