Cornell Dubilier Film Paper Film Capacitors ALH106K271B084

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V ESR: 5.9 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V ESR: 5.9 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ALH106K271B084 is an AC filter capacitor designed for harsh environments, rated for 275 Vac and 10 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 42.5 mm in length, 40 mm in height, and 20 mm in thickness. The part supports a maximum rms current of 14 A at 10 kHz and 70 °C, with an ESR of 5.9 mΩ, an ESL of 30 nH, and a dv/dt rating of 30 V/µs. It operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. The capacitor is AEC-Q200 qualified, meets IEC 61071, and offers a 100,000-hour life expectancy at 70 °C hot spot temperature under rated voltage. It is RoHS compliant and UL recognized under E128034.

Datasheet Summary
Powered by GS/AI

ALH106K271B084 is an AC filter capacitor designed for harsh environments, rated for 275 Vac and 10 µF capacitance with ±10% tolerance. It features a plastic UL94V-0 case, tin-plated copper terminals, and measures 42.5 mm in length, 40 mm in height, and 20 mm in thickness. The part supports a maximum rms current of 14 A at 10 kHz and 70 °C, with an ESR of 5.9 mΩ, an ESL of 30 nH, and a dv/dt rating of 30 V/µs. It operates from -40 °C to 105 °C, with voltage derating above 85 °C at 1.35% per °C. The capacitor is AEC-Q200 qualified, meets IEC 61071, and offers a 100,000-hour life expectancy at 70 °C hot spot temperature under rated voltage. It is RoHS compliant and UL recognized under E128034.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH106K271B084 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH106K271B084
Film Paper Film Capacitors ALH106K271B084
For New Design: Yes Capacitance: 10 µF Voltage DC: — Voltage AC: 275V ESR: 5.9 mΩ dV/dt: 30 Ripple Current: 14 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 20mm Height: 40mm Length: 42.5mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: —
  • Voltage AC: 275V
  • ESR: 5.9 mΩ
  • dV/dt: 30
  • Ripple Current: 14 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 20mm
  • Height: 40mm
  • Length: 42.5mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH106K271B084
Film Capacitor ALH106K271B084
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors 2002-ALH106K271B084
AC Filter Capacitors for Harsh Environments 10µF 275V

AC Filter Capacitors for Harsh Environments 10µF 275V

Supplier's Site Datasheet
Film Capacitors - 338-ALH106K271B084-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH106K271B084-ND
Film Capacitors 338-ALH106K271B084-ND
10µF Film Capacitor 275V Polypropylene (PP) Radial - 4 Leads

10µF Film Capacitor 275V Polypropylene (PP) Radial - 4 Leads

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number ALH106K271B084 ALH106K271B084 2002-ALH106K271B084 338-ALH106K271B084-ND
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Film Capacitors - 104PHB850K2H - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer
Applications High Frequency; High Frequency, Switching
View Details
Aluminum Electrolytic - 101C504U010CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 105RSB102K2J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details