Cornell Dubilier Film Paper Film Capacitors ALH305K401A082

Description
For New Design: Yes Capacitance: 3 µF Voltage DC: — Voltage AC: 400V ESR: 5.7 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Description
For New Design: Yes Capacitance: 3 µF Voltage DC: — Voltage AC: 400V ESR: 5.7 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ALH305K401A082 is an AC filter capacitor designed for harsh environments, rated for 400 Vac and 3.0 µF capacitance with ±10% tolerance. It features a rectangular plastic case (UL94V-0) measuring 32.0 mm in length, 37 mm in height, and 22 mm in thickness, with terminal spacing of 27.5 mm and lead diameter of 0.8 mm. The part is AEC-Q200 qualified, complies with IEC 61071, and operates from -40 °C to 105 °C with voltage derating above 85 °C. It has an ESR of 5.7 mΩ, a peak dv/dt of 50 V/µs, and a rated rms current of 9 A at 10 kHz and 70 °C hot spot. The capacitor supports self-healing, low loss, and has a life expectancy of 100,000 hours at 70 °C. Terminal material is tin-plated copper, and insulation resistance is ≥30,000 MΩ×µF at 100 Vdc. RoHS compliant and UL recognized under E128034.

Datasheet Summary
Powered by GS/AI

The ALH305K401A082 is an AC filter capacitor designed for harsh environments, rated for 400 Vac and 3.0 µF capacitance with ±10% tolerance. It features a rectangular plastic case (UL94V-0) measuring 32.0 mm in length, 37 mm in height, and 22 mm in thickness, with terminal spacing of 27.5 mm and lead diameter of 0.8 mm. The part is AEC-Q200 qualified, complies with IEC 61071, and operates from -40 °C to 105 °C with voltage derating above 85 °C. It has an ESR of 5.7 mΩ, a peak dv/dt of 50 V/µs, and a rated rms current of 9 A at 10 kHz and 70 °C hot spot. The capacitor supports self-healing, low loss, and has a life expectancy of 100,000 hours at 70 °C. Terminal material is tin-plated copper, and insulation resistance is ≥30,000 MΩ×µF at 100 Vdc. RoHS compliant and UL recognized under E128034.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - ALH305K401A082 - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
ALH305K401A082
Film Paper Film Capacitors ALH305K401A082
For New Design: Yes Capacitance: 3 µF Voltage DC: — Voltage AC: 400V ESR: 5.7 mΩ dV/dt: 50 Ripple Current: 9 A @ 10 kHz, 70°C Min Temp: -40°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: — Width: 22mm Height: 37mm Length: 32mm Thickness: — Diameter: — Lead Spacing: —
  • For New Design: Yes
  • Capacitance: 3 µF
  • Voltage DC: —
  • Voltage AC: 400V
  • ESR: 5.7 mΩ
  • dV/dt: 50
  • Ripple Current: 9 A @ 10 kHz, 70°C
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: —
  • Width: 22mm
  • Height: 37mm
  • Length: 32mm
  • Thickness: —
  • Diameter: —
  • Lead Spacing: —
Supplier's Site Datasheet
Downers Grove, IL, United States
Film Capacitor
ALH305K401A082
Film Capacitor ALH305K401A082
Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration. The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics. The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Designed for harsh environments, Cornell Dubilier’s new ALH series of AC rated filter capacitors offer 50% greater life than competitive 85/85 THB-rated film capacitors. The Temperature, Humidity at Bias (THB) test exposes parts to the harsh conditions of 85 C at 85% relative humidity with rated voltage applied. CDE’s testing has been validated for 1,500 hours while competitors validate their series for 1,000 hours under the same conditions. This demanding test simulates the extremely harsh operating conditions encountered in many commercial and industrial inverter applications that can cause conventional film capacitors to fail early due to moisture penetration.

The ALH Series is optimized for AC harmonic filtering on the input and output of inverter circuits. Capacitance ranges from 0.22 to 50 uF at 160-450 Vac, 50/60Hz with high rms current ratings for handling higher-ordered harmonics.

The series offers self-healing, metalized polypropylene-film in a robust board-mount package that also meets the rigors of automotive AEC Q200 testing. The solvent-resistant, box-style plastic case and resin-seal are both UL/cUL 94V-0 recognized for construction designs, with tin-plated copper RoHS compliant terminations. Their superior construction makes these capacitors ideally suited for solar, wind, UPS, EV, and other inverters applications that may be subjected to wide-ranging environmental conditions.

Supplier's Site Datasheet
Film Capacitors - 338-ALH305K401A082-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
338-ALH305K401A082-ND
Film Capacitors 338-ALH305K401A082-ND
3µF Film Capacitor 400V Polypropylene (PP) Radial

3µF Film Capacitor 400V Polypropylene (PP) Radial

Buy Now Datasheet
Film Capacitors 2002-ALH305K401A082
AC Filter Capacitors for Harsh Environments 3µF 400V

AC Filter Capacitors for Harsh Environments 3µF 400V

Supplier's Site Datasheet
Singapore, Singapore
3UF Capacitor
62-ALH305K401A082
3UF Capacitor 62-ALH305K401A082
CAP FILM 3UF 10% 400VAC RADIAL Product overview: ALH305K401A082 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ALH305K401A082 can be used for catalog matching and distributor lookup.

CAP FILM 3UF 10% 400VAC RADIAL Product overview: ALH305K401A082 from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-ALH305K401A082 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1047140-ALH305K401A082 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1047140-ALH305K401A082
Capacitors - Film Capacitors 1047140-ALH305K401A082
Win Source Part Number: 1047140-ALH305K401A0 82 Category: Capacitors>Film Capacitors Series: ALH Features: 85C/85% Humidity Termination: PC Pins Package: Bulk Voltage Rating - AC: 400V Applications: Automotive; EMI, RFI Suppression Height - Seated (Max): 1.488" (37.80mm) Standard Package: 70 Capacitance: 3 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 5.7 mOhms Dielectric Material: Polypropylene (PP) Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.25.0020 Mfr: Cornell Dubilier Electronics (CDE) Other Names: 338-ALH305K401A082

Win Source Part Number: 1047140-ALH305K401A082
Category: Capacitors>Film Capacitors
Series: ALH
Features: 85C/85% Humidity
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 400V
Applications: Automotive; EMI, RFI Suppression
Height - Seated (Max): 1.488" (37.80mm)
Standard Package: 70
Capacitance: 3 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 5.7 mOhms
Dielectric Material: Polypropylene (PP)
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.260" L x 0.866" W (32.00mm x 22.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 338-ALH305K401A082

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier Richardson RFPD DigiKey New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number ALH305K401A082 ALH305K401A082 338-ALH305K401A082-ND 2002-ALH305K401A082 62-ALH305K401A082 1047140-ALH305K401A082
Product Name Film Paper Film Capacitors Film Capacitor Film Capacitors Film Capacitors 3UF Capacitor Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polypropylene
Capacitance Range 3 microF 3 microF 3 microF 3 microF 3 microF 3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 102PPB202KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
2 suppliers
Film Paper Film Capacitors - 106DCB112K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Aluminum Electrolytic - 101C124U040CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C135U7R5DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details