The AMP00167F33S is a single-phase and three-phase power factor correction capacitor from the AeroPower™ series, designed for high reliability applications with a rated voltage of 480 VAC, 60 Hz, in a 3-phase delta configuration. It has a reactive power rating of 16.7 KVAR and a capacitance of 191.9 µF. The capacitor is constructed with vacuum-impregnated metallized polypropylene in a compact case measuring 3.75 x 4.56 x 7 inches and weighing 5.2 lbs. It operates within a temperature range of -40°C to +55°C, supports up to 120% over-voltage, and includes built-in discharge resistors. The part meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and other international standards. Operating life exceeds 100,000 hours, with total losses under 0.5 W/KVAR at 60 Hz and 25°C.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00167F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |