Cornell Dubilier Film Capacitors AMP0006D33SA

Description
CAP FILM 276.3UF 240VAC RADIAL
Datasheet
Description
CAP FILM 276.3UF 240VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - AMP0006D33SA - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
AMP0006D33SA
Film Capacitors AMP0006D33SA
CAP FILM 276.3UF 240VAC RADIAL

CAP FILM 276.3UF 240VAC RADIAL

Supplier's Site Datasheet
Pfc Cap, Metallized Pp, 3 X 276.3Uf; Dielectric Type Cornell Dubilier - 28AH0718 - Newark, An Avnet Company
Chicago, IL, United States
Pfc Cap, Metallized Pp, 3 X 276.3Uf; Dielectric Type Cornell Dubilier
28AH0718
Pfc Cap, Metallized Pp, 3 X 276.3Uf; Dielectric Type Cornell Dubilier 28AH0718
PFC CAP, METALLIZED PP, 3 X 276.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:276.3µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-P hase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

PFC CAP, METALLIZED PP, 3 X 276.3UF; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:276.3µF; Capacitance Tolerance:0%, +15%; Typical Applications:Three-Phase PFC; Capacitor Mounting:Panel Mount; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number AMP0006D33SA 28AH0718
Product Name Film Capacitors Pfc Cap, Metallized Pp, 3 X 276.3Uf; Dielectric Type Cornell Dubilier
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C113U040AF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100122FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Film Capacitors - 1726032 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details