The ATB337M010 is a surface-mount aluminum electrolytic capacitor rated for 10 VDC, with a capacitance of 330 µF, a maximum impedance of 0.16 Ω at 100 kHz and +20°C, and a rated ripple current of 600 mA at 100 kHz and +105°C. It has a diameter-length dimension of 8 mm × 10.2 mm and operates within a temperature range of -55°C to +105°C. The part meets a 5000-hour load life specification at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor within 200% of the maximum specified value. The capacitor is designed for filtering, bypassing, coupling, and decoupling applications.
Smt Aluminum Electroytic
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | Richardson RFPD | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ATB337M010 | ATB337M010 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor |
| Configuration / Form Factor | Leaded Capacitor | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |