The AMP0015C33S is a single-phase and three-phase power factor correction capacitor designed for high harmonic applications, part of the AMP0 series of vacuum-impregnated metallized polypropylene capacitors. It has a reactive power rating of 15 KVAR at 480 VAC, 60 Hz, with a nominal current of 18 A RMS and capacitance of 172.7 µF. The capacitor measures 3.75 x 4.56 x 10.5 inches and weighs 7.8 lbs. It operates within a temperature range of -40°C to +55°C, supports 100,000-200,000+ hours of service life, and includes built-in discharge resistors. The part meets UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and is rated for 120% over-voltage and 200% over-current at 50 Hz. It is constructed with a rugged welded case and designed for use in harmonic filters and power factor correction systems.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP0015C33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |