Cornell Dubilier Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier AHD107M16F24B

Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No
Description
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier - 97C7699 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
97C7699
Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier 97C7699
ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

ALUMINUM ELECTROLYTIC CAPACITOR 100UF 16V 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):16V; ESR:3.8ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:AHD Series; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 97C7699
Product Name Aluminum Electrolytic Capacitor 100Uf 16V 20%, Smd; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C103U050AB2BS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers