Cornell Dubilier Cap, Aec-Q200, 4.7Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier ALH475K451B104

Description
CAP, AEC-Q200, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet
Description
CAP, AEC-Q200, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Aec-Q200, 4.7Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier - 58AJ7936 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Aec-Q200, 4.7Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier
58AJ7936
Cap, Aec-Q200, 4.7Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier 58AJ7936
CAP, AEC-Q200, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, AEC-Q200, 4.7UF, 450V, FILM, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 4 Pin; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Typical Applications:AC Filter; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 58AJ7936
Product Name Cap, Aec-Q200, 4.7Uf, 450V, Film, Radial; Dielectric Type Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1908292P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details