Cornell Dubilier Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier AHA476M63F24T-F

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:6.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:6.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier - 66K1193 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
66K1193
Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier 66K1193
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:6.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 63V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):63V; ESR:6.3ohm; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Diameter:8mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66K1193
Product Name Aluminum Electrolytic Capacitor, 47Uf, 63V, 20%, Smd, Full Reel; Capacitor Case / Package Cornell Dubilier
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101C272U150AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details