ATB337M100K215 is a 330 µF aluminum electrolytic capacitor rated for 100 VDC, with a maximum impedance of 0.15 Ω at 100 kHz and 105°C, and a maximum ripple current of 900 mA at 100 kHz and 105°C. It has a cylindrical case measuring 16 mm in diameter by 21.5 mm in length and operates over a temperature range of -55°C to +105°C. The capacitor supports a load life of 2000 hours at 105°C with rated voltage, with capacitance change limited to less than 30% of the initial value and dissipation factor not exceeding 200% of the specified maximum. It meets surge voltage limits up to 125 VDC and complies with resistance to soldering heat requirements at 250°C for 30 seconds. Capacitance tolerance is +20% at 120 Hz and 20°C.
Smt Aluminum Electroytic
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | ATB337M100K215 |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |