AeroPower™ AMP00125F33S is a single-phase and three-phase power factor correction capacitor designed for high reliability applications, with a reactive power rating of 12.5 KVAR at 480 VAC and 60 Hz. It features a vacuum-impregnated metallized polypropylene construction in a compact oil-filled or dry configuration, with three terminals and an internal delta connection. The unit measures 3.75 x 4.56 x 9 inches and weighs 6.7 lbs. It supports operation from -40°C to +55°C, has a voltage tolerance up to 120%, and includes built-in discharge resistors. The capacitor complies with UL, cUL, ANSI/IEEE 18, IEC 60871-1, and IEC 60831 standards, and maintains losses below 0.5 W per KVAR at 60 Hz and 25°C. Its rated life exceeds 200,000 hours.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00125F33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |