The AMP00225H33S is a single-phase and three-phase power factor correction capacitor from the AeroPower™ series, constructed with vacuum-impregnated metallized polypropylene in a compact, oil-filled or dry configuration. It is rated for 22.5 KVAR at 600 VAC, 60 Hz, with a capacitance of 165.8 µF and dimensions of 3.75 x 4.56 x 8.63 inches, weighing 6.4 lbs. It features a ¼-20 stud terminal, operates within -40°C to +55°C, and meets UL, cUL, ANSI/IEEE 18, and IEC 60871-1 standards. The capacitor includes internal discharge resistors and supports over-current rating up to 150% and over-voltage up to 120%.
Power Film Ac Applications / Harmonic Filtering Capacitors / 3 Phase
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | AMP00225H33S |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 46 C (-40 to 115 F) |
| Electrostatic Capacitors | Paper |